BU406 alternative parts: BU 408
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 200V 7A TO-220 | Bushing - 3 Inch - Iron-Zinc Plated. |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-220-3 | - |
Number of Pins: | 3 | - |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 200V | - |
Collector-Emitter Saturation Voltage: | 1V | - |
Number of Elements: | 1 | - |
Packaging: | Tube | - |
Operating Temperature: | 150°C TJ | - |
JESD-609 Code: | e3 | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Rated DC: | 150V | - |
Max Power Dissipation: | 60W | - |
Current Rating: | 7A | - |
Frequency: | 10MHz | - |
Base Part Number: | BU406 | - |
Pin Count: | 3 | - |
Element Configuration: | Single | - |
Power Dissipation: | 60W | - |
Transistor Application: | SWITCHING | - |
Gain Bandwidth Product: | 10MHz | - |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | - |
Collector Emitter Voltage (VCEO): | 200V | - |
Max Collector Current: | 7A | - |
Current - Collector Cutoff (Max): | 5mA | - |
JEDEC-95 Code: | TO-220AB | - |
Vce Saturation (Max) @ Ib, Ic: | 1V @ 500mA, 5A | - |
Transition Frequency: | 10MHz | - |
Collector Base Voltage (VCBO): | 400V | - |
Emitter Base Voltage (VEBO): | 6V | - |
DC Current Gain-Min (hFE): | 10 | - |
VCEsat-Max: | 1 V | - |
Turn Off Time-Max (toff): | 750ns | - |
Height: | 9.15mm | - |
Length: | 10.4mm | - |
Width: | 4.6mm | - |
RoHS Status: | ROHS3 Compliant | - |
Radiation Hardening: | No | - |
REACH SVHC: | No SVHC | - |
Lead Free: | Lead Free | - |

BU406
(In Stock: 95800)
STMicroelectronicsUnited States